HellermannTyton Cable Gland Plugs 440-00041 VP_3-5_BLINDPLUG-PL-BK

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Gland Plugs - 2799113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Gland Plugs
2799113
Cable Gland Plugs 2799113
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number 2799113
Product Name Cable Gland Plugs
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

4,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 4.50 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers