HellermannTyton Heatshrink, Blk, 1.5Mm, 1M; Shrink Ratio Hellermanntyton 319-00150

Description
HEATSHRINK, BLK, 1.5MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.019"; I.D. RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, BLK, 1.5MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.019"; I.D. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Blk, 1.5Mm, 1M; Shrink Ratio Hellermanntyton - 95W3749 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Blk, 1.5Mm, 1M; Shrink Ratio Hellermanntyton
95W3749
Heatshrink, Blk, 1.5Mm, 1M; Shrink Ratio Hellermanntyton 95W3749
HEATSHRINK, BLK, 1.5MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.019"; I.D. RoHS Compliant: Yes

HEATSHRINK, BLK, 1.5MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - Imperial:0.019"; I.D. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 95W3749
Product Name Heatshrink, Blk, 1.5Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details