HellermannTyton Heat-Shrink Tubing, 4 Hellermanntyton 318-43200

Description
HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Hellermanntyton - 02AC0021 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Hellermanntyton
02AC0021
Heat-Shrink Tubing, 4 Hellermanntyton 02AC0021
HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 32MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:1.26"; I.D. Supplied - Metric:32mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0021
Product Name Heat-Shrink Tubing, 4 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details