HellermannTyton Heat-Shrink Tubing, 4 Hellermanntyton 318-40800

Description
HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 4 Hellermanntyton - 02AC0024 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 4 Hellermanntyton
02AC0024
Heat-Shrink Tubing, 4 Hellermanntyton 02AC0024
HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 4:1, 8MM, BLACK; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02AC0024
Product Name Heat-Shrink Tubing, 4 Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details