HellermannTyton Heatshrink, 2 Hellermanntyton 309-11900

Description
HEATSHRINK, 2:1, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 2:1, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Hellermanntyton - 78AH8187 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Hellermanntyton
78AH8187
Heatshrink, 2 Hellermanntyton 78AH8187
HEATSHRINK, 2:1, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 19.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.751"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:0.374"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 78AH8187
Product Name Heatshrink, 2 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details