HellermannTyton Heat Shrink, Blue, 18Mm, 4M; Shrink Ratio Hellermanntyton 308-31806

Description
HEAT SHRINK, BLUE, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - Imperial:0.236"; I.D.RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, BLUE, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - Imperial:0.236"; I.D.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Blue, 18Mm, 4M; Shrink Ratio Hellermanntyton - 48W5844 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Blue, 18Mm, 4M; Shrink Ratio Hellermanntyton
48W5844
Heat Shrink, Blue, 18Mm, 4M; Shrink Ratio Hellermanntyton 48W5844
HEAT SHRINK, BLUE, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - Imperial:0.236"; I.D.RoHS Compliant: Yes

HEAT SHRINK, BLUE, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - Imperial:0.236"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5844
Product Name Heat Shrink, Blue, 18Mm, 4M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details