HellermannTyton Heat Shrink, Clear, 18Mm, 4M; Shrink Ratio Hellermanntyton 308-31803

Description
HEAT SHRINK, CLEAR, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, CLEAR, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Clear, 18Mm, 4M; Shrink Ratio Hellermanntyton - 48W5845 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Clear, 18Mm, 4M; Shrink Ratio Hellermanntyton
48W5845
Heat Shrink, Clear, 18Mm, 4M; Shrink Ratio Hellermanntyton 48W5845
HEAT SHRINK, CLEAR, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK, CLEAR, 18MM, 4M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:13.123ft; Length - Metric:4m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5845
Product Name Heat Shrink, Clear, 18Mm, 4M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/64-02-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details