HellermannTyton Heatshrink, 3 Hellermanntyton 308-31210

Description
HEATSHRINK, 3:1, 12MM, BLK, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3:1, 12MM, BLK, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Hellermanntyton - 24R6363 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Hellermanntyton
24R6363
Heatshrink, 3 Hellermanntyton 24R6363
HEATSHRINK, 3:1, 12MM, BLK, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 3:1, 12MM, BLK, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 24R6363
Product Name Heatshrink, 3 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details