HellermannTyton Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton 308-30920

Description
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.118" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.118" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton - 75Y5171 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton
75Y5171
Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton 75Y5171
HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.118" RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.38"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:0.118" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75Y5171
Product Name Heat Shrink Tubing, 9.5Mm, Black; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details