HellermannTyton Heatshrink, 3 Hellermanntyton 308-30614

Description
HEATSHRINK, 3:1, 6MM, BRN, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes
Datasheet
Description
HEATSHRINK, 3:1, 6MM, BRN, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 3 Hellermanntyton - 90R8770 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 3 Hellermanntyton
90R8770
Heatshrink, 3 Hellermanntyton 90R8770
HEATSHRINK, 3:1, 6MM, BRN, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes

HEATSHRINK, 3:1, 6MM, BRN, PK10; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Brown; Length - Imperial:7.87"; Length - Metric:200mm; I.D. Recovered Max - Imperial:0.078"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 90R8770
Product Name Heatshrink, 3 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details