HellermannTyton Heat Shrink, Clear, 6Mm, 5M; Shrink Ratio Hellermanntyton 308-30603

Description
HEAT SHRINK, CLEAR, 6MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.079"; RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, CLEAR, 6MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.079"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Clear, 6Mm, 5M; Shrink Ratio Hellermanntyton - 48W5857 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Clear, 6Mm, 5M; Shrink Ratio Hellermanntyton
48W5857
Heat Shrink, Clear, 6Mm, 5M; Shrink Ratio Hellermanntyton 48W5857
HEAT SHRINK, CLEAR, 6MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.079"; RoHS Compliant: Yes

HEAT SHRINK, CLEAR, 6MM, 5M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.079"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5857
Product Name Heat Shrink, Clear, 6Mm, 5M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details