HellermannTyton Heat Shrink, Red, 1.5Mm, 10M; Shrink Ratio Hellermanntyton 308-30152

Description
HEAT SHRINK, RED, 1.5MM, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.02"; I.D.RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, RED, 1.5MM, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.02"; I.D.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, Red, 1.5Mm, 10M; Shrink Ratio Hellermanntyton - 48W5838 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, Red, 1.5Mm, 10M; Shrink Ratio Hellermanntyton
48W5838
Heat Shrink, Red, 1.5Mm, 10M; Shrink Ratio Hellermanntyton 48W5838
HEAT SHRINK, RED, 1.5MM, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.02"; I.D.RoHS Compliant: Yes

HEAT SHRINK, RED, 1.5MM, 10M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:32.81ft; Length - Metric:10m; I.D. Recovered Max - Imperial:0.02"; I.D.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 48W5838
Product Name Heat Shrink, Red, 1.5Mm, 10M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details