HEATSHRINK, 6.4MM, BLACK, PER M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.251"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.125"; I.D. RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 433815 | 67R9220 |
| Product Name | Heat Shrink Tubing | Heatshrink, 6.4Mm, Black, Per M; Shrink Ratio Hellermanntyton |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing |