HellermannTyton Cable Grommets 251-30209 G51TB-PTFE-NA

Description
FLEXIFORM EDGE PROTECTOR
Request a Quote
Description
FLEXIFORM EDGE PROTECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879093
Cable Grommets 1879093
FLEXIFORM EDGE PROTECTOR

FLEXIFORM EDGE PROTECTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879093
Product Name Cable Grommets
Groove Width 0.0512 to 0.0945 inch (1.3 to 2.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details