HellermannTyton Grommet Strip, 4.9 6.7Mm, 25M; Grommet Type Hellermanntyton 251-10509

Description
GROMMET STRIP, 4.9 - 6.7MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.7mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, 4.9 - 6.7MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.7mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, 4.9 6.7Mm, 25M; Grommet Type Hellermanntyton - 93K6914 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, 4.9 6.7Mm, 25M; Grommet Type Hellermanntyton
93K6914
Grommet Strip, 4.9 6.7Mm, 25M; Grommet Type Hellermanntyton 93K6914
GROMMET STRIP, 4.9 - 6.7MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.7mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, 4.9 - 6.7MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.7mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93K6914
Product Name Grommet Strip, 4.9 6.7Mm, 25M; Grommet Type Hellermanntyton
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details