HellermannTyton Grommet Strip, 3.3 5Mm, 25M; Grommet Type Hellermanntyton 251-10409

Description
GROMMET STRIP, 3.3 - 5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
GROMMET STRIP, 3.3 - 5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip, 3.3 5Mm, 25M; Grommet Type Hellermanntyton - 31Y1791 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip, 3.3 5Mm, 25M; Grommet Type Hellermanntyton
31Y1791
Grommet Strip, 3.3 5Mm, 25M; Grommet Type Hellermanntyton 31Y1791
GROMMET STRIP, 3.3 - 5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

GROMMET STRIP, 3.3 - 5MM, 25M; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:5mm; Grommet Colour:Natural; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31Y1791
Product Name Grommet Strip, 3.3 5Mm, 25M; Grommet Type Hellermanntyton
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 186.553 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Metal Detectable Grommet - MPG-22 - MPG-22 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.4375 inch (11.11 mm)
View Details