HellermannTyton Cable Grommets 251-10409 G51PD-PE-NA

Description
FLEXIFORM EDGE PROTECTOR
Request a Quote
Description
FLEXIFORM EDGE PROTECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879188
Cable Grommets 1879188
FLEXIFORM EDGE PROTECTOR

FLEXIFORM EDGE PROTECTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879188
Product Name Cable Grommets
Groove Width 0.1299 to 0.2008 inch (3.3 to 5.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - LS-50S-S-DB - LS-50S-S-DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details