HellermannTyton Cable Grommets 251-10109 G51PA-PE-NA

Description
FLEXIFORM EDGE PROTECTOR
Request a Quote
Description
FLEXIFORM EDGE PROTECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 1879150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
1879150
Cable Grommets 1879150
FLEXIFORM EDGE PROTECTOR

FLEXIFORM EDGE PROTECTOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1879150
Product Name Cable Grommets
Groove Width 0.0157 to 0.0591 inch (0.4000 to 1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (CHROME) - APD-KH66-CR - APD-KH66-CR - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details