HellermannTyton Cable Clamp Bush 6.0-9.0Mm; Thread Size Imperial Hellermanntyton 231-10200

Description
CABLE CLAMP BUSH 6.0-9.0MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP BUSH 6.0-9.0MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Bush 6.0-9.0Mm; Thread Size Imperial Hellermanntyton - 24M3191 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Bush 6.0-9.0Mm; Thread Size Imperial Hellermanntyton
24M3191
Cable Clamp Bush 6.0-9.0Mm; Thread Size Imperial Hellermanntyton 24M3191
CABLE CLAMP BUSH 6.0-9.0MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CABLE CLAMP BUSH 6.0-9.0MM; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:9mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M3191
Product Name Cable Clamp Bush 6.0-9.0Mm; Thread Size Imperial Hellermanntyton
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248679 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details