HellermannTyton P-Clips 211-60149 H14P-PA66-NA

Description
Natural Nylon P-clip, 24mm Bundle Dia
Request a Quote
Description
Natural Nylon P-clip, 24mm Bundle Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1877722 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1877722
P-Clips 1877722
Natural Nylon P-clip, 24mm Bundle Dia

Natural Nylon P-clip, 24mm Bundle Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1877722
Product Name P-Clips
Diameter 0.472 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers