HellermannTyton P-Clips 211-60129 H12P-PA66-NA

Description
Natural Nylon P-clip, 20.5mm Bundle Dia
Request a Quote
Description
Natural Nylon P-clip, 20.5mm Bundle Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1877700 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1877700
P-Clips 1877700
Natural Nylon P-clip, 20.5mm Bundle Dia

Natural Nylon P-clip, 20.5mm Bundle Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1877700
Product Name P-Clips
Diameter 0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109454 - RS Components, Ltd.
Specs
Diameter 0.264 inch (6.7 mm)
Material Polyamide 66
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details