Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
HELLERMANNTYTON
211-60029 H2P-PA66-NA -- P-CLIPS
HellermannTyton
P-Clips
211-60029 H2P-PA66-NA
Description
Natural Nylon P-clip, 5mm Bundle Dia
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Natural Nylon P-clip, 5mm Bundle Dia
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1877592
P-Clips
1877592
Natural Nylon P-clip, 5mm Bundle Dia
Natural Nylon P-clip, 5mm Bundle Dia
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Wire and Cable Clips
Product Number
1877592
Product Name
P-Clips
Diameter
0.394 inch (10 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SBS ® Mini Cable Clamp Accessory Kit
B02597G4
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2
suppliers
PennEngineering®
Cable Clip Arrays - Flush Mount
HEYClip MaxRunner®
Specs
Type
J Style Clip; Wire Saddle
Number of Wires
6 #
Material
PPE & PS Noryl
View Details
RS Components, Ltd.
Cable Clips & Clamps
233512
Specs
Type
Nail Style Clip; Round clip
Diameter
0.197 inch (5 mm)
Material
Pe
View Details
Southco
Cable Mounting Kit, Rivets included, Glass-filled Nylon, Black
R4-EM-52
View Details