HellermannTyton
P-Clips
211-10100 ALU10-AL-NA
Description
CABLE-CLAMP ALU 15,9MM
Request a Quote
Email Supplier
Description
CABLE-CLAMP ALU 15,9MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
2319980 |
|
Product Name
|
P-Clips |
|
Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Diameter
0.500 inch (12.7 mm)
Material
Stainless Steel; Stainless steel
View Details
Type
J Style Clip; Wire Saddle
Number of Wires
6 #
Material
PPE & PS Noryl
View Details