HellermannTyton
P-Clips
211-10060 ALU6-AL-NA
Description
CABLE-CLAMP ALU 9,5MM
Request a Quote
Email Supplier
Description
CABLE-CLAMP ALU 9,5MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
2319946 |
|
Product Name
|
P-Clips |
|
Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Diameter
0.378 inch (9.6 mm)
Material
Polyamide 66
View Details
Type
J Style Clip
Number of Wires
2 #
Material
Stainless Steel
View Details