HellermannTyton P-Clips 211-10050 ALU5-AL-NA

Description
CABLE-CLAMP ALU 8,0MM
Request a Quote
Description
CABLE-CLAMP ALU 8,0MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2319930 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2319930
P-Clips 2319930
CABLE-CLAMP ALU 8,0MM

CABLE-CLAMP ALU 8,0MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2319930
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
P-Clips - 2209399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.378 inch (9.6 mm)
Material Polyamide 66
View Details