HellermannTyton 183-13737 Cable Trunking
HALOGEN FREE SLOTTED WIRING DUCT
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Wiring Ducts | Wiring Ducts |
| Product Number | 433802 | 1436-183-13737-ND |
| Product Name | Cable Trunking | Wire Ducts, Raceways |
| Material | ABS | PC/ABS, Halogen Free |
| Colors Available | Grey | Gray |
| Standard Length | 6.56 ft (2 m) | 6.56 ft (2 m) |
| Width | 1.48 inch (37.5 mm) |