Altech Corp. Standard Slot Wire Ducts with Lid B40x40S-R

Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Description
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Slot Wire Ducts with Lid, part number B40x40S-R, is designed for effective cable management within cabinets and control panels. It features a standard slot design with a slot pitch of 0.79 inches and a slot width of 0.31 inches, allowing for easy cable routing and termination. The product is manufactured from self-extinguishing PVC, ensuring lightweight construction with good rigidity and performance characteristics. It is available in standard colors of gray, white, and black, and comes with a lid for added protection. The duct is compliant with EN 50085-2-3 and DIN 43659 standards, making it suitable for various applications in the panel building market. The service temperature range is from +5°F to +149°F (-15°C to +65°C), and the material is UL94 V-O rated for flammability.

Datasheet Summary
Powered by GS/AI

The Standard Slot Wire Ducts with Lid, part number B40x40S-R, is designed for effective cable management within cabinets and control panels. It features a standard slot design with a slot pitch of 0.79 inches and a slot width of 0.31 inches, allowing for easy cable routing and termination. The product is manufactured from self-extinguishing PVC, ensuring lightweight construction with good rigidity and performance characteristics. It is available in standard colors of gray, white, and black, and comes with a lid for added protection. The duct is compliant with EN 50085-2-3 and DIN 43659 standards, making it suitable for various applications in the panel building market. The service temperature range is from +5°F to +149°F (-15°C to +65°C), and the material is UL94 V-O rated for flammability.

Suppliers

Company
Product
Description
Supplier Links
Standard Slot Wire Ducts with Lid - B40x40S-R - Altech Corp.
Flemington, NJ, USA
Standard Slot Wire Ducts with Lid
B40x40S-R
Standard Slot Wire Ducts with Lid B40x40S-R
The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material. Features: LidRetention Cable Retention Break-Out Fingers Easy Installation Ideal Where No Break-outs Are Required Complete Cable Protection 22 Sizes, In Either Gray, White Or Black UL, CSA and Lloyds Register Approved

The Panel building market has very specific needs. This unique cable management system developed specifically for use within cabinets and control panels. Select Standard, Thin, Closed Slot and Unslotted depending on the application. Available in a number of sizes and colors, manufactured in standard PVC material.

Features:

  • LidRetention
  • Cable Retention
  • Break-Out Fingers
  • Easy Installation
  • Ideal Where No Break-outs Are Required
  • Complete Cable Protection
  • 22 Sizes, In Either Gray, White Or Black
  • UL, CSA and Lloyds Register Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Wiring Ducts
Product Number B40x40S-R
Product Name Standard Slot Wire Ducts with Lid
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
Slot Pitch 0.7900 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B100x100T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Thin Slot Wire Ducts with Lid - B25x40T/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Thin Slot Wire Ducts with Lid - B60x60T-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Unslotted Wall Wire Ducts with Lid - B100x130US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details