HellermannTyton Conduit Fittings 181-42400 HTWD-R4-PA6-BU

Description
Wiring duct rivet, 3.8 - 4.2 mm, PA6, bl
Request a Quote
Description
Wiring duct rivet, 3.8 - 4.2 mm, PA6, bl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2164246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2164246
Conduit Fittings 2164246
Wiring duct rivet, 3.8 - 4.2 mm, PA6, bl

Wiring duct rivet, 3.8 - 4.2 mm, PA6, bl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2164246
Product Name Conduit Fittings
Size 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details