HellermannTyton Non-Shrinkable Sleeve, 4Mm, Blue; Sleeving / Tubing Type Hellermanntyton 172-02096

Description
NON-SHRINKABLE SLEEVE, 4MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 4MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 4Mm, Blue; Sleeving / Tubing Type Hellermanntyton - 09AJ7680 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 4Mm, Blue; Sleeving / Tubing Type Hellermanntyton
09AJ7680
Non-Shrinkable Sleeve, 4Mm, Blue; Sleeving / Tubing Type Hellermanntyton 09AJ7680
NON-SHRINKABLE SLEEVE, 4MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 4MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:4mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ7680
Product Name Non-Shrinkable Sleeve, 4Mm, Blue; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details