HellermannTyton Non-Shrinkable Sleeve, 2Mm, Blue; Sleeving / Tubing Type Hellermanntyton 172-02092

Description
NON-SHRINKABLE SLEEVE, 2MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 2MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 2Mm, Blue; Sleeving / Tubing Type Hellermanntyton - 73AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 2Mm, Blue; Sleeving / Tubing Type Hellermanntyton
73AC8227
Non-Shrinkable Sleeve, 2Mm, Blue; Sleeving / Tubing Type Hellermanntyton 73AC8227
NON-SHRINKABLE SLEEVE, 2MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 2MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:2mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 73AC8227
Product Name Non-Shrinkable Sleeve, 2Mm, Blue; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details