HellermannTyton Non-Shrinkable Sleeve, 3Mm, Grn/yel; Sleeving / Tubing Type Hellermanntyton 172-02089

Description
NON-SHRINKABLE SLEEVE, 3MM, GRN/YEL; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 3MM, GRN/YEL; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 3Mm, Grn/yel; Sleeving / Tubing Type Hellermanntyton - 09AJ7677 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 3Mm, Grn/yel; Sleeving / Tubing Type Hellermanntyton
09AJ7677
Non-Shrinkable Sleeve, 3Mm, Grn/yel; Sleeving / Tubing Type Hellermanntyton 09AJ7677
NON-SHRINKABLE SLEEVE, 3MM, GRN/YEL; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 3MM, GRN/YEL; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Green / Yellow; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ7677
Product Name Non-Shrinkable Sleeve, 3Mm, Grn/yel; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details