HellermannTyton Non-Shrinkable Sleeve, 3Mm, Blue; Sleeving / Tubing Type Hellermanntyton 172-02048

Description
NON-SHRINKABLE SLEEVE, 3MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
NON-SHRINKABLE SLEEVE, 3MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Shrinkable Sleeve, 3Mm, Blue; Sleeving / Tubing Type Hellermanntyton - 09AJ7675 - Newark, An Avnet Company
Chicago, IL, United States
Non-Shrinkable Sleeve, 3Mm, Blue; Sleeving / Tubing Type Hellermanntyton
09AJ7675
Non-Shrinkable Sleeve, 3Mm, Blue; Sleeving / Tubing Type Hellermanntyton 09AJ7675
NON-SHRINKABLE SLEEVE, 3MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

NON-SHRINKABLE SLEEVE, 3MM, BLUE; Sleeving / Tubing Type:Non-Shrinkable; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Blue; Internal Diameter:3mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ7675
Product Name Non-Shrinkable Sleeve, 3Mm, Blue; Sleeving / Tubing Type Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details