HellermannTyton Wire & Cable Management 170-03079

Description
Braided Sleeving, Expandable, 1 Dia, PE
Request a Quote Datasheet
Description
Braided Sleeving, Expandable, 1 Dia, PE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - 170-03079 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
170-03079
Wire & Cable Management 170-03079
Braided Sleeving, Expandable, 1 Dia, PE

Braided Sleeving, Expandable, 1 Dia, PE

Buy Now
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - 170-03079
1024423-170-03079
Spiral Wrap, Expandable Sleeving - 170-03079 1024423-170-03079
Manufacturer: HellermannTyton Win Source Part Number: 1024423-170-03079 Type: Sleeving Color: Orange Features: Chemical Resistant, Fungus Resistant Length: 250' (76.20m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -70°C to 125°C Abrasion Protection: Abrasion and Cut Resistant Diameter - Inside, Non-Expanded: 1.000" (25.40mm) Diameter - Inside, Expanded: 1.625" (41.28mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: HellermannTyton
Win Source Part Number: 1024423-170-03079
Type: Sleeving
Color: Orange
Features: Chemical Resistant, Fungus Resistant
Length: 250' (76.20m)
Material Flammability Rating: UL94 V-0
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -70°C to 125°C
Abrasion Protection: Abrasion and Cut Resistant
Diameter - Inside, Non-Expanded: 1.000" (25.40mm)
Diameter - Inside, Expanded: 1.625" (41.28mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 170-03079 1024423-170-03079
Product Name Wire & Cable Management Spiral Wrap, Expandable Sleeving - 170-03079
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers