HellermannTyton Spiral Wrap, Expandable Sleeving 169-60019

Description
"Slit Wrap 0.664"" (16.87mm) X 100' (30.48m) Black, Gray"
Request a Quote Datasheet
Description
"Slit Wrap 0.664"" (16.87mm) X 100' (30.48m) Black, Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 1436-1222-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
1436-1222-ND
Spiral Wrap, Expandable Sleeving 1436-1222-ND
"Slit Wrap 0.664"" (16.87mm) X 100' (30.48m) Black, Gray"

"Slit Wrap 0.664"" (16.87mm) X 100' (30.48m) Black, Gray"

Buy Now Datasheet
Slit Tubing, 13.11Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton - 75Y4491 - Newark, An Avnet Company
Chicago, IL, United States
Slit Tubing, 13.11Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton
75Y4491
Slit Tubing, 13.11Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton 75Y4491
SLIT TUBING, 13.11MM, BLK/GREY, 100 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:13.11mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLIT TUBING, 13.11MM, BLK/GREY, 100 /BOX; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:Nylon 6 (Polyamide 6); Sleeving Colour:Grey / Black; Internal Diameter:13.11mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1436-1222-ND 75Y4491
Product Name Spiral Wrap, Expandable Sleeving Slit Tubing, 13.11Mm, Blk/grey, 100 /box; Sleeving / Tubing Type Hellermanntyton
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DAYH-7 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details