HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90250

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.040"" (26.42mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.040"" (26.42mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90250-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90250-ND
Protective Hoses, Solid Tubing, Sleeving 166-90250-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.040"" (26.42mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 1.040"" (26.42mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 26.5Mm, Black; Sleeving / Tubing Type Hellermanntyton - 17AC5994 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 26.5Mm, Black; Sleeving / Tubing Type Hellermanntyton
17AC5994
Spiral Wrap Sleeve, 26.5Mm, Black; Sleeving / Tubing Type Hellermanntyton 17AC5994
SPIRAL WRAP SLEEVE, 26.5MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:26.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 26.5MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:26.5mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90250-ND 17AC5994
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 26.5Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -5 to 70 C (23 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details