HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90249

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.830"" (21.08mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.830"" (21.08mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90249-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90249-ND
Protective Hoses, Solid Tubing, Sleeving 166-90249-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.830"" (21.08mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Solid Tubing 0.830"" (21.08mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 21Mm, Black; Sleeving / Tubing Type Hellermanntyton - 17AC5993 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 21Mm, Black; Sleeving / Tubing Type Hellermanntyton
17AC5993
Spiral Wrap Sleeve, 21Mm, Black; Sleeving / Tubing Type Hellermanntyton 17AC5993
SPIRAL WRAP SLEEVE, 21MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:21mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 21MM, BLACK; Sleeving / Tubing Type:Protective; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:21mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90249-ND 17AC5993
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 21Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -5 to 70 C (23 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Reducing sleeve - NPFC-R-G38-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details