HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90223

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.110"" (28.19mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.110"" (28.19mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90223-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90223-ND
Protective Hoses, Solid Tubing, Sleeving 166-90223-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.110"" (28.19mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 1.110"" (28.19mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 28Mm, Black; Sleeving / Tubing Type Hellermanntyton - 75Y4467 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 28Mm, Black; Sleeving / Tubing Type Hellermanntyton
75Y4467
Spiral Wrap Sleeve, 28Mm, Black; Sleeving / Tubing Type Hellermanntyton 75Y4467
SPIRAL WRAP SLEEVE, 28MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:28mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 28MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:28mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90223-ND 75Y4467
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 28Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details