HellermannTyton Protective Hoses, Solid Tubing, Sleeving 166-90222

Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.870"" (22.10mm) 100' (30.48m)"
Request a Quote Datasheet
Description
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.870"" (22.10mm) 100' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Hoses, Solid Tubing, Sleeving - 166-90222-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
166-90222-ND
Protective Hoses, Solid Tubing, Sleeving 166-90222-ND
"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.870"" (22.10mm) 100' (30.48m)"

"Black Poly-Vinyl Chloride (PVC) Convoluted, Corrugated Wire Loom, Protective Hose 0.870"" (22.10mm) 100' (30.48m)"

Buy Now Datasheet
Spiral Wrap Sleeve, 22Mm, Black; Sleeving / Tubing Type Hellermanntyton - 75Y4466 - Newark, An Avnet Company
Chicago, IL, United States
Spiral Wrap Sleeve, 22Mm, Black; Sleeving / Tubing Type Hellermanntyton
75Y4466
Spiral Wrap Sleeve, 22Mm, Black; Sleeving / Tubing Type Hellermanntyton 75Y4466
SPIRAL WRAP SLEEVE, 22MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:22mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

SPIRAL WRAP SLEEVE, 22MM, BLACK; Sleeving / Tubing Type:Spiral Wrap; Sleeving Material:PVC (Polyvinylchloride); Sleeving Colour:Black; Internal Diameter:22mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:PSR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 166-90222-ND 75Y4466
Product Name Protective Hoses, Solid Tubing, Sleeving Spiral Wrap Sleeve, 22Mm, Black; Sleeving / Tubing Type Hellermanntyton
Sleeving Wrap Around Sleeving Shrink Tubing; Spiral Wrap
Material PVC PVC (Polyvinylchloride)
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-11/2-01-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details