HellermannTyton Conduit Fitting, T-Conn, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90176

Description
CONDUIT FITTING, T-CONN, 1" DIA, PA66; Conduit Configuration:Tee; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:91mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, T-CONN, 1" DIA, PA66; Conduit Configuration:Tee; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:91mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, T-Conn, 1
Chicago, IL, United States
Conduit Fitting, T-Conn, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4426
Conduit Fitting, T-Conn, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4426
CONDUIT FITTING, T-CONN, 1" DIA, PA66; Conduit Configuration:Tee; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:91mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

CONDUIT FITTING, T-CONN, 1" DIA, PA66; Conduit Configuration:Tee; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:91mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4426
Product Name Conduit Fitting, T-Conn, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details