HellermannTyton Conduit Fitting, T-Conn, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90175

Description
CONDUIT FITTING, T-CONN, 0.75" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:87mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, T-CONN, 0.75" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:87mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, T-Conn, 0.75
Chicago, IL, United States
Conduit Fitting, T-Conn, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4425
Conduit Fitting, T-Conn, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4425
CONDUIT FITTING, T-CONN, 0.75" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:87mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

CONDUIT FITTING, T-CONN, 0.75" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:87mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4425
Product Name Conduit Fitting, T-Conn, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.0B.200.PCSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details