HellermannTyton Conduit Fitting, T-Conn, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90173

Description
CONDUIT FITTING, T-CONN, 0.38" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:62mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, T-CONN, 0.38" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:62mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, T-Conn, 0.38
Chicago, IL, United States
Conduit Fitting, T-Conn, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4423
Conduit Fitting, T-Conn, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4423
CONDUIT FITTING, T-CONN, 0.38" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:62mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

CONDUIT FITTING, T-CONN, 0.38" DIA, PA66; Conduit Configuration:Tee; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:62mm; IP / NEMA Rating:IP66; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4423
Product Name Conduit Fitting, T-Conn, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products