HellermannTyton Conduit Fitting, 180 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90136

Description
CONDUIT FITTING, 180 DEG, 1" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:48mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180 DEG, 1" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:48mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180 Deg, 1
Chicago, IL, United States
Conduit Fitting, 180 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4417
Conduit Fitting, 180 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4417
CONDUIT FITTING, 180 DEG, 1" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:48mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 180 DEG, 1" DIA, PA66; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:48mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4417
Product Name Conduit Fitting, 180 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products