HellermannTyton Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90134

Description
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:43mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:43mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180 Deg, 0.5
Chicago, IL, United States
Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4415
Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4415
CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:43mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 180 DEG, 0.5" DIA, PA66; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:43mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4415
Product Name Conduit Fitting, 180 Deg, 0.5" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details