HellermannTyton Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90133

Description
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:40mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:40mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight, 0.38
Chicago, IL, United States
Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4414
Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4414
CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:40mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT, 0.38" DIA, PA66; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:40mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4414
Product Name Conduit Fitting, Straight, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.1K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NATB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details