HellermannTyton Conduit Fitting, 90 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90128

Description
CONDUIT FITTING, 90 DEG, 0.38" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:51mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 90 DEG, 0.38" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:51mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 90 Deg, 0.38
Chicago, IL, United States
Conduit Fitting, 90 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4409
Conduit Fitting, 90 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4409
CONDUIT FITTING, 90 DEG, 0.38" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:51mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

CONDUIT FITTING, 90 DEG, 0.38" DIA, PA66; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:51mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4409
Product Name Conduit Fitting, 90 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers