HellermannTyton Conduit Fitting, 45 Deg, 0.1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90127

Description
CONDUIT FITTING, 45 DEG, 0.1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:80mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:80mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.1
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.1" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5990
Conduit Fitting, 45 Deg, 0.1" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5990
CONDUIT FITTING, 45 DEG, 0.1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:80mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:80mm; IP / NEMA Rating:IP65; Product Range:HelaGuard Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5990
Product Name Conduit Fitting, 45 Deg, 0.1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products