HellermannTyton Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90124

Description
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.38
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
17AC5987
Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton 17AC5987
CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

CONDUIT FITTING, 45 DEG, 0.38" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:58mm; IP / NEMA Rating:IP65; Product Range:HelaGuard SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC5987
Product Name Conduit Fitting, 45 Deg, 0.38" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details