HellermannTyton Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 166-90122

Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton - 75Y4407 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4407
Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4407
CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straig ht; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CONDUIT FITTING, 180DEG, 1.25" DIA, PA66; Conduit Configuration:Straight; Trade Size:1-1/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:60mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 75Y4407
Product Name Conduit Fitting, 180Deg, 1.25 Dia, Pa66; Conduit Configuration Hellermanntyton
Size 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details