HellermannTyton Conduit Fitting, 45 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90111

Description
CONDUIT FITTING, 45 DEG, 1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:81mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 45 DEG, 1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:81mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 1
Chicago, IL, United States
Conduit Fitting, 45 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4397
Conduit Fitting, 45 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4397
CONDUIT FITTING, 45 DEG, 1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:81mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

CONDUIT FITTING, 45 DEG, 1" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:1"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:81mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4397
Product Name Conduit Fitting, 45 Deg, 1" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details
Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Circular Connector Adapters - 2171-NEFU-D12G4-D12DG4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Panel Mount
View Details