HellermannTyton Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 166-90110

Description
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet
Description
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 45 Deg, 0.75
Chicago, IL, United States
Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
75Y4396
Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton 75Y4396
CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

CONDUIT FITTING, 45 DEG, 0.75" DIA, PA66; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Nylon 6.6 (Polyamide 6.6); Conduit Colour:Black; External Length:73mm; IP / NEMA Rating:IP68; Product Range:HelaGuard Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y4396
Product Name Conduit Fitting, 45 Deg, 0.75" Dia, Pa66; Conduit Configuration Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products